IEC - International Electrotechnical Commission - IEC 60794-2-31:2019 RLV
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 April 2019 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-2-31:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
November 18, 2020
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
IEC 60794-2-31:2019+A1:2020 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology...
November 18, 2020
Amendment 1 - Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
A description is not available for this item.
IEC 60794-2-31:2019 RLV
April 12, 2019
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
IEC 60794-2-31:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 12, 2019
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
IEC 60794-2-31:2019 is available as IEC 60794-2-31:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 7, 2012
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
IEC 60794-2-31:2012 presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family specification IEC...
June 10, 2005
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
It presents the detailed requirements specific to optical fibre ribbon cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the family specification IEC...