IEC - International Electrotechnical Commission - IEC 61158-5-25:2019
Industrial communication networks - Fieldbus specifications - Part 5-25: Application layer service definition - Type 25 elements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 April 2019 |
| Status: | published |
| Page Count: | 71 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Networking): | 35.110 |
abstract:
IEC 61158-5-25:2019 specifies the structure and services of the IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI ApplicationLayer... View More
Document History
IEC 61158-5-25:2019
April 18, 2019
Industrial communication networks - Fieldbus specifications - Part 5-25: Application layer service definition - Type 25 elements
IEC 61158-5-25:2019 specifies the structure and services of the IEC fieldbus Application Layer, in conformance with the OSI Basic Reference Model (ISO/IEC 7498-1) and the OSI ApplicationLayer...