IEEE - Institute of Electrical and Electronics Engineers, Inc. - C93.3-1995
American National Standard--Requirements for Power-Line Carrier Line Traps
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1995 |
| Status: | superseded |
| Page(s): | 1 - 29 |
| ICS Code (Powerline telecommunications): | 33.040.60 |
| ISBN (Electronic): | 978-0-7381-4037-7 |
| DOI: | 10.1109/IEEESTD.1995.8604938 |
Standard:
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase,... View More
Document History
August 1, 2017
IEEE Standard Requirements for Power-Line Carrier Line Traps (30 kHz to 500 kHz)
Line traps inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) are covered in this standard. The purpose is to isolate the carrier signal from...
January 1, 2016
IEEE Draft Standard for the Requirements for Power-Line Carrier Line Traps (30-500 kHz)
Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from...
January 1, 2016
IEEE Draft Standard for the Requirements for Power Line Carrier Line Traps
Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from...
January 1, 2016
IEEE Draft Standard for the Requirements for Power-Line Carrier Line Traps (30-500 kHz)
Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from...
January 1, 2016
IEEE Approved Draft Standard for the Requirements for Power-Line Carrier Line Traps (30-500 kHz)
Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from...
January 1, 2015
IEEE Draft Standard for the Requirements for Power Line Carrier Line Traps
Line trap inserted into a power line to provide a high impedance at power-line-carrier frequencies (30 kHz to 500 kHz) is applied in this standard. The purpose is to isolate the carrier signal from...
April 10, 2013
American National Standard--Requirements for Power-Line Carrier Line Traps
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase,...
C93.3-1995
January 1, 1995
American National Standard--Requirements for Power-Line Carrier Line Traps
This standard applies to a line trap inserted into a power circuit to minimize carrier-frequency signal losses. The standard covers line traps in which the main coil is designed as a single phase,...