IEC - International Electrotechnical Commission - IEC 60076-11:2018/COR1:2019
Corrigendum 1 - Power transformers - Part 11: Dry-type transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 March 2019 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Transformers. Reactors): | 29.180 |
Document History
July 10, 2020
Interpretation sheet 1 - Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018/COR1:2019
March 28, 2019
Corrigendum 1 - Power transformers - Part 11: Dry-type transformers
A description is not available for this item.
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 is now available as IEC 60076-11:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 27, 2004
Power transformers - Part 11: Dry-type transformers
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1...