IEC - International Electrotechnical Commission - IEC 60512-99-002:2019

Connectors for electrical and electronic equipment - Tests and measurements - Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 March 2019
Status: revised
Page Count: 24
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
abstract:

IEC 60512-99-002:2019 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D (or better),... View More

Document History

January 28, 2022
Connectors for electrical and electronic equipment - Tests and measurements - Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load
IEC 60512-99-002:2022 est disponible sous forme de IEC 60512-99-002:2022 RLV qui contient la Norme internationale et sa version Redline, illustrant les modifications du contenu technique depuis...
January 28, 2022
Connectors for electrical and electronic equipment - Tests and measurements - Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load
IEC 60512-99-002:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60512-99-002:2019
March 8, 2019
Connectors for electrical and electronic equipment - Tests and measurements - Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load
IEC 60512-99-002:2019 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D (or better),...
Advertisement