IEC - International Electrotechnical Commission - IEC 60793-1-40:2019

Optical fibres - Part 1-40: Attenuation measurement methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 March 2019
Status: published
Page Count: 68
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-40:2019 is available as IEC 60793-1-40:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

March 27, 2019
Optical fibres - Part 1-40: Attenuation measurement methods
IEC 60793-1-40:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60793-1-40:2019
March 27, 2019
Optical fibres - Part 1-40: Attenuation measurement methods
IEC 60793-1-40:2019 is available as IEC 60793-1-40:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 26, 2001
Optical fibres - Part 1-40: Measurement methods and test procedures - Attenuation
Establishes uniform requirements for measuring the attenuation of optical fibres. Four methods are described: (a) cut-back, (b) insertion loss, (d) backscattering, (d) modelling spectral attenuation....
Advertisement