IEC - International Electrotechnical Commission - IEC 61952-1:2019

Insulators for overhead lines - Composite line post insulators for AC systems with a nominal voltage greater than 1 000 V - Part 1: definitions, end fittings and designations

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 April 2019
Status: published
Page Count: 32
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 61952-1:2019 is applicable to composite line post insulators for AC overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to line... View More

Document History

IEC 61952-1:2019
April 4, 2019
Insulators for overhead lines - Composite line post insulators for AC systems with a nominal voltage greater than 1 000 V - Part 1: definitions, end fittings and designations
IEC 61952-1:2019 is applicable to composite line post insulators for AC overhead lines with a nominal voltage greater than 1 000 V and a frequency not greater than 100 Hz. It also applies to line...
Advertisement