IEC - International Electrotechnical Commission - IEC 60793-1-40:2019 RLV

Optical fibres - Part 1-40: Attenuation measurement methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 March 2019
Status: published
Page Count: 103
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-40:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

IEC 60793-1-40:2019 RLV
March 27, 2019
Optical fibres - Part 1-40: Attenuation measurement methods
IEC 60793-1-40:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 27, 2019
Optical fibres - Part 1-40: Attenuation measurement methods
IEC 60793-1-40:2019 is available as IEC 60793-1-40:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 26, 2001
Optical fibres - Part 1-40: Measurement methods and test procedures - Attenuation
Establishes uniform requirements for measuring the attenuation of optical fibres. Four methods are described: (a) cut-back, (b) insertion loss, (d) backscattering, (d) modelling spectral attenuation....
Advertisement