IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-3-2017/Amd 10-2019
ISO/IEC/IEEE International Standard - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 10: Media access control parameters, physical layers, and management parameters for 200 Gb/s and 400 Gb/s operation
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 28 February 2019 |
| Status: | active |
| Page(s): | 1 - 376 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-5044-5594-7 |
| DOI: | 10.1109/IEEESTD.2019.8664714 |
Standard:
Clause 116 through Clause 124 and Annex 119A through Annex 120E are added by this amendment to IEEE Std 802.3-2015. This amendment includes IEEE 802.3 Media Access Control (MAC) parameters,... View More
Document History
8802-3-2017/Amd 10-2019
February 28, 2019
ISO/IEC/IEEE International Standard - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 3: Standard for Ethernet AMENDMENT 10: Media access control parameters, physical layers, and management parameters for 200 Gb/s and 400 Gb/s operation
Clause 116 through Clause 124 and Annex 119A through Annex 120E are added by this amendment to IEEE Std 802.3-2015. This amendment includes IEEE 802.3 Media Access Control (MAC) parameters, Physical...