IEEE - Institute of Electrical and Electronics Engineers, Inc. - P2413/D0.4.5, Dec 2018
IEEE Draft Standard for an Architectural Framework for the Internet of Things (IoT)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 December 2018 |
| Status: | inactive |
| Page(s): | 1 - 264 |
| ISBN (Electronic): | 978-1-5044-5457-5 |
Standard:
An architecture framework description for the Internet of Things (IoT) which conforms to the international standard ISO/IEC/IEEE 42010:2011 is defined. The architecture framework description is... View More
Document History
March 10, 2020
IEEE Standard for an Architectural Framework for the Internet of Things (IoT)
An architecture framework description for the Internet of Things (IoT) which conforms to the international standard ISO/IEC/IEEE 42010:2011 is defined. The architecture framework description is...
March 15, 2019
IEEE Draft Standard for an Architectural Framework for the Internet of Things (IoT)
An architecture framework description for the Internet of Things (IoT) which conforms to the international standard ISO/IEC/IEEE 42010:2011 is defined. The architecture framework description is...
P2413/D0.4.5, Dec 2018
December 24, 2018
IEEE Draft Standard for an Architectural Framework for the Internet of Things (IoT)
An architecture framework description for the Internet of Things (IoT) which conforms to the international standard ISO/IEC/IEEE 42010:2011 is defined. The architecture framework description is...