IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-11:2018/AMD1:2019

Amendment 11 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Fast initial link setup

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 February 2019
Status: revised
Page Count: 162
ICS Code (Networking): 35.110

Document History

Telecommunications and information exchange between systems - Specific requirements for local and metropolitan area networks - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
ISO/IEC/IEEE 8802-11:2022 The scope of this standard is to define one medium access control (MAC) and several physical layer (PHY) specifications for wireless connectivity for fixed, portable, and...
Amendment 3 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Enhancements for very high throughput to support Chinese millimeter wave frequency bands (60 GHz and 45 GHz)
A description is not available for this item.
Amendment 4 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Enhancements for transit links within bridged network
A description is not available for this item.
Amendment 5 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Preassociation discovery
A description is not available for this item.
Amendment 2 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Sub 1 GHz license exempt operation
A description is not available for this item.
ISO/IEC/IEEE 8802-11:2018/AMD1:2019
February 14, 2019
Amendment 11 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Fast initial link setup
A description is not available for this item.
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
ISO/IEC/IEEE 8802-11:2018 The scope of this standard is to define one medium access control (MAC) and several physical layer (PHY) specifications for wireless connectivity for fixed, portable, and...
Amendment 4 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
A description is not available for this item.
Amendment 5 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Specific requirements - Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
A description is not available for this item.
Amendment 1 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Prioritization of management frames (adoption of IEEE Std 802-11ae-2012)
A description is not available for this item.
Amendment 2 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - MAC enhancements for robust audio video streaming (adoption of IEEE Std 802.11aa-2012)
A description is not available for this item.
Amendment 3 - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications - Enhancements for very high throughput in the 60 GHz band (adoption of IEEE Std 802.11ad-2012)
A description is not available for this item.
November 5, 2012
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications
ISO/IEC/IEEE 8802-11:2012 defines one medium access control (MAC) and several physical layer (PHY) specifications for wireless connectivity for fixed, portable, and moving stations (STAs) within a...
Advertisement