IEC - International Electrotechnical Commission - IEC 62783-1:2019

Twinax cables for digital communications - Part 1: Generic specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 January 2019
Status: revised
Page Count: 18
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 62783-1:2019(E) specifies definitions and requirements of twinax cables used in digital communication systems. These cables are intended to be used in indoor applications. This generic... View More

Document History

May 12, 2023
Twinax cables for digital communications - Part 1: Generic specification
IEC 62783-1:2023 specifies definitions, requirements and test methods of twinax cables used in digital communication systems: computer rooms, data centres, servers, etc. These cables are intended to...
IEC 62783-1:2019
January 24, 2019
Twinax cables for digital communications - Part 1: Generic specification
IEC 62783-1:2019(E) specifies definitions and requirements of twinax cables used in digital communication systems. These cables are intended to be used in indoor applications. This generic...
Advertisement