IEC - International Electrotechnical Commission - IEC 61300-2-4:2019 RLV
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 January 2019 |
| Status: | published |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
January 23, 2020
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019+A1:2020 is to ensure that the retention or attachment of the fibre, cord or cable in a fibre optic device or an enclosure This second edition cancels and replaces the first edition...
January 23, 2020
Amendment 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
A description is not available for this item.
January 16, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019 is available as IEC 61300-2-4:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61300-2-4:2019 RLV
January 16, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre or cable retention
IEC 61300-2-4:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 14, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-4: Tests - Fibre/cable retention
IEC 61300-2-4:1995 is to ensure that the captivation or attachment of the fibre/cable to a fibre optic device will withstand tensile loads likely to be applied during normal service.