IEC - International Electrotechnical Commission - IEC 62386-220:2019
Digital addressable lighting interface - Part 220: Particular requirements for control gear - Centrally supplied emergency operation (device type 19)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 January 2019 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62386-220:2019 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC... View More
Document History
IEC 62386-220:2019
January 24, 2019
Digital addressable lighting interface - Part 220: Particular requirements for control gear - Centrally supplied emergency operation (device type 19)
IEC 62386-220:2019 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...