IEC - International Electrotechnical Commission - IEC 60966-1:2019
Radio frequency and coaxial cable assemblies - Part 1: Generic specification - General requirements and test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 February 2019 |
| Status: | published |
| Page Count: | 107 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
abstract:
IEC 60966-1:2019 is available as IEC 60966-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
February 8, 2019
Radio frequency and coaxial cable assemblies - Part 1: Generic specification - General requirements and test methods
IEC 60966-1:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60966-1:2019
February 8, 2019
Radio frequency and coaxial cable assemblies - Part 1: Generic specification - General requirements and test methods
IEC 60966-1:2019 is available as IEC 60966-1:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
April 23, 1999
Radio frequency and coaxial cable assemblies - Part 1: Generic specification - General requirements and test methods
Establishes uniform requirements for testing the electrical, mechanical and climatic properties of r.f. and coaxial cable assemblies composed of cables and connectors operating in the transverse...
February 10, 1995
Amendment 2 - Radio-frequency and coaxial cable assemblies. Part 1: Generic specification - General requirements and test methods
A description is not available for this item.
October 10, 1990
Amendment 1 - Radio-frequency and coaxial cable assemblies. Part 1: Generic specification - General requirements and test methods
Includes annex B: 'Test methods for insertion loss determination' and annex E: 'Recommended severities for environmental tests'.
December 19, 1988
Radio-frequency and coaxial cable assemblies. Part 1: Generic specification - General requirements and test methods
Establishes uniform requirements for testing the electrical, mechanical and climatic properties of r.f. and coaxial cable assemblies composed of cables and connectors operating in the transverse...