IEC - International Electrotechnical Commission - IEC 61935-1-2:2018

Specification for the testing of balanced and coaxial information technology cabling - Part 1-2: Installed balanced cabling as specified in ISO/IEC 11801 - Additional requirements for measurement of resistance unbalance with field test instrumentation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2018
Status: published
Page Count: 20
ICS Code (Coaxial cables. Waveguides): 33.120.10
abstract:

IEC 61935-1-2:2018 specifies additional reference measurement procedures for measurement of resistance unbalance with field test instrumentation, and the requirements for field tester accuracy to... View More

Document History

IEC 61935-1-2:2018
December 14, 2018
Specification for the testing of balanced and coaxial information technology cabling - Part 1-2: Installed balanced cabling as specified in ISO/IEC 11801 - Additional requirements for measurement of resistance unbalance with field test instrumentation
IEC 61935-1-2:2018 specifies additional reference measurement procedures for measurement of resistance unbalance with field test instrumentation, and the requirements for field tester accuracy to...
Advertisement