IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-3:2017/Amd 8-2018
ISO/IEC/IEEE International Standard - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 3: Standard for Ethernet AMENDMENT 8: Physical layer and management parameters for Power over Data Lines (PoDL) of single balanced twisted-pair Ethernet
active
-
Adoption of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 11 December 2018 |
| Status: | active |
| Page(s): | 1 - 80 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-1-5044-5367-7 |
| DOI: | 10.1109/IEEESTD.2018.8575225 |
Standard:
Specifications and management parameters for the provision of power via a single twisted pair to connected Data Terminal Equipment (DTE) with IEEE 802.3 single balanced twisted-pair interfaces are... View More
Document History
8802-3:2017/Amd 8-2018
December 11, 2018
ISO/IEC/IEEE International Standard - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 3: Standard for Ethernet AMENDMENT 8: Physical layer and management parameters for Power over Data Lines (PoDL) of single balanced twisted-pair Ethernet
Specifications and management parameters for the provision of power via a single twisted pair to connected Data Terminal Equipment (DTE) with IEEE 802.3 single balanced twisted-pair interfaces are...