IEC - International Electrotechnical Commission - IEC 60869-1:2018 RLV

Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 November 2018
Status: published
Page Count: 118
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 60869-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

November 16, 2018
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2018 is available as IEC 60869-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60869-1:2018 RLV
November 16, 2018
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 12, 2012
Fibre optic interconnecting devices and passive components - Fibre optic passive power control devices - Part 1: Generic specification
IEC 60869-1:2012 applies to fibre optic power control devices. These have all of the following general features: - they are passive in that they contain no opto-electronic or other transducing...
November 30, 1999
Fibre optic attenuators - Part 1: Generic specification
Applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain no optoelectronic or other transducing elements; they have two ports for the...
June 22, 1994
Fibre optic attenuators - Part 1: Generic specification
This part of the standard applies to fibre optic attenuators which have all of the following general features: they are passive in that they contain non optoelectronic or other transducing elements;...
January 1, 1988
Fibre optic attenuators - Part 1: Generic specifications
A description is not available for this item.
Advertisement