IEC - International Electrotechnical Commission - IEC 61439-7:2018

Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 December 2018
Status: revised
Page Count: 76
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 61439-7:2018 defines the specific requirements of assemblies as follows:
- assemblies for which the rated voltage does not exceed 1 000 V in the case of AC or 1 500 V in the case of... View More

Document History

July 7, 2022
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 7, 2022
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2022 is available as IEC 61439-7:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
August 27, 2019
Corrigendum 1 - Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
A description is not available for this item.
IEC 61439-7:2018
December 6, 2018
Low-voltage switchgear and controlgear assemblies - Part 7: Assemblies for specific applications such as marinas, camping sites, market squares, electric vehicle charging stations
IEC 61439-7:2018 defines the specific requirements of assemblies as follows: - assemblies for which the rated voltage does not exceed 1 000 V in the case of AC or 1 500 V in the case of DC; –...
Advertisement