IEC - International Electrotechnical Commission - ISO/IEC 30118-6:2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2018 |
| Status: | revised |
| Page Count: | 106 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The OCF Resource to AllJoyn Interface Mapping specification ("this specification") provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined... View More
Document History
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-6:2021 This document provides detailed...
ISO/IEC 30118-6:2018
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 6: Resource to AllJoyn interface mapping specification
The OCF Resource to AllJoyn Interface Mapping specification ("this specification") provides detailed mapping information to provide equivalency between AllJoyn defined Interfaces and OCF defined...