IEC - International Electrotechnical Commission - IEC 60404-6:2018/COR1:2018

Corrigendum 1 - Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2018
Status: published
Page Count: 1
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

Document History

Amendment 1 - Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
A description is not available for this item.
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
IEC 60404-6:2018+A1:2021 specifies methods for the measurement of AC magnetic properties of soft magnetic materials, other than electrical steels and soft ferrites, in the frequency range 20 Hz to...
IEC 60404-6:2018/COR1:2018
November 29, 2018
Corrigendum 1 - Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
May 25, 2018
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
IEC 60404-6:2018 is available as IEC 60404-6:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
May 25, 2018
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 100 kHz by the use of ring specimens
IEC 60404-6:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 26, 2009
Corrigendum 1 - Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.
June 24, 2003
Magnetic materials - Part 6: Methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
Specifies methods for the measurement of a.c. magnetic properties of materials in the frequency range 20 Hz to 200 kHz other than electrical steels and soft ferrites. The materials covered by this...
October 15, 1986
Magnetic materials. Part 6: Methods of measurement of the magnetic properties of isotropic nickel-iron soft magnetic alloys, types E1, E3 and E4
Specifies the methods of measuring magnetic, properties of isotropic nickel-iron soft magnetic alloys, types El, E3 and E4, as defined in IEC 60404-1.
Advertisement