IEC - International Electrotechnical Commission - IEC 60793-1-32:2018 RLV
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 2018 |
| Status: | published |
| Page Count: | 32 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-1-32:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 is available as IEC 60793-1-32:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60793-1-32:2018 RLV
November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2010
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2010 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed...
July 31, 2001
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
Establishes uniform requirements for coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis....