IEC - International Electrotechnical Commission - IEC 61970-453:2014+AMD1:2018 CSV
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 November 2018 |
| Status: | published |
| Page Count: | 121 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
abstract:
IEC 61970-453:2014+A1:20
Document History
IEC 61970-453:2014+AMD1:2018 CSV
November 22, 2018
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014+A1:2018 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between...
November 22, 2018
Amendment 1 - Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
A description is not available for this item.
February 25, 2014
Energy management system application program interface (EMS-API) - Part 453: Diagram layout profile
IEC 61970-453:2014 is a member of the IEC 61970-450 to 499 series that, taken as a whole, defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control...
June 24, 2008
Energy management system application program interface (EMS-API) - Part 453: CIM based graphics exchange
IEC 61970-453:2008(E) defines, at an abstract level, the content and exchange mechanisms used for data transmitted between control center components. Includes the general use cases for exchange of...