IEC - International Electrotechnical Commission - IEC 60793-1-32:2018

Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 November 2018
Status: published
Page Count: 21
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-1-32:2018 is available as IEC 60793-1-32:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60793-1-32:2018
November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 is available as IEC 60793-1-32:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
November 16, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 12, 2010
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
IEC 60793-1-32:2010 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed...
July 31, 2001
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
Establishes uniform requirements for coating strippability. This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis....
Advertisement