IEC - International Electrotechnical Commission - ISO/IEC 30118-1:2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 November 2018 |
| Status: | revised |
| Page Count: | 262 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
The OCF specifications are divided into two sets of documents:
- Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture,... View More
Document History
October 18, 2021
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 30118-1:2021 The OCF Core specifications are...
ISO/IEC 30118-1:2018
November 19, 2018
Information technology - Open Connectivity Foundation (OCF) Specification - Part 1: Core specification
The OCF specifications are divided into two sets of documents: - Core Specification documents: The Core Specification documents specify the Framework, i.e., the OCF core architecture, interfaces,...