IEC - International Electrotechnical Commission - ISO/IEC 10118-3:2018
IT Security techniques - Hash-functions - Part 3: Dedicated hash-functions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 October 2018 |
| Status: | published |
| Page Count: | 398 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 10118-3:2018 This document specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this document are based on the iterative use of a... View More
Document History
ISO/IEC 10118-3:2018
October 31, 2018
IT Security techniques - Hash-functions - Part 3: Dedicated hash-functions
ISO/IEC 10118-3:2018 This document specifies dedicated hash-functions, i.e. specially designed hash-functions. The hash-functions in this document are based on the iterative use of a round-function....
November 28, 2011
Corrigendum 1 - Information technology -- Security techniques -- Hash-functions -- Part 3: Dedicated hash-functions -
A description is not available for this item.
February 17, 2006
Amendment 1 - Information technology -- Security techniques -- Hash-functions -- Part 3: Dedicated hash-functions - Dedicated Hash-Function 8 (SHA-224)
A description is not available for this item.
February 24, 2004
Information technology -- Security techniques -- Hash-functions -- Part 3: Dedicated hash-functions
ISO/IEC 10118-3:2004 specifies the following seven dedicated hash-functions, i.e. specially-designed hash-functions:
the first hash-function (RIPEMD-160) in Clause 7 provides hash-codes of lengths...