IEC - International Electrotechnical Commission - IEC 62106-1:2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 1: Modulation characteristics and baseband coding
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2018 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62106-1:2018 defines the basic layer of the Radio Data System (RDS) intended for application to VHF/FM sound broadcasts in the range 64,0 MHz to 108,0 MHz, which can carry either stereophonic... View More
Document History
IEC 62106-1:2018
October 10, 2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 1: Modulation characteristics and baseband coding
IEC 62106-1:2018 defines the basic layer of the Radio Data System (RDS) intended for application to VHF/FM sound broadcasts in the range 64,0 MHz to 108,0 MHz, which can carry either stereophonic...