IEC - International Electrotechnical Commission - IEC 62106-5:2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 5: Marking of RDS receiver devices
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2018 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62106-5:2018 defines receiver profiles and criteria that can be used for marking RDS receiver devices.
IEC 62106-5:2018 together with IEC 62106-1, IEC 62106-2, IEC 62106-3, IEC 62106-4... View More
Document History
IEC 62106-5:2018
September 24, 2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 5: Marking of RDS receiver devices
IEC 62106-5:2018 defines receiver profiles and criteria that can be used for marking RDS receiver devices. IEC 62106-5:2018 together with IEC 62106-1, IEC 62106-2, IEC 62106-3, IEC 62106-4 and IEC...