IEC - International Electrotechnical Commission - IEC 60332-3-10:2018/COR1:2018
Corrigendum 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 October 2018 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
Document History
IEC 60332-3-10:2018/COR1:2018
October 11, 2018
Corrigendum 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
A description is not available for this item.
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
IEC 60332-3-10:2018 is available as IEC 60332-3-10:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
IEC 60332-3-10:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 11, 2009
Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
IEC 60332-3-10:2000+A1:2008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. Gives...
December 12, 2008
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
A description is not available for this item.
October 9, 2000
Tests on electric cables under fire conditions - Part 3-10: Test for vertical flame spread of vertically-mounted bunched wires or cables - Apparatus
IEC 60332-3-10:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. Gives details...