IEC - International Electrotechnical Commission - IEC 62106-3:2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 3: Usage and registration of Open Data Applications (ODAs)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2018 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
IEC 62106-3:2018 defines the Open Data Application (ODA) feature of the Radio Data System (RDS). The ODA feature in essence allows raw data to be transmitted via a transparent data channel from a... View More
Document History
IEC 62106-3:2018
September 26, 2018
Radio data system (RDS) - VHF/FM sound broadcasting in the frequency range from 64,0 MHz to 108,0 MHz - Part 3: Usage and registration of Open Data Applications (ODAs)
IEC 62106-3:2018 defines the Open Data Application (ODA) feature of the Radio Data System (RDS). The ODA feature in essence allows raw data to be transmitted via a transparent data channel from a...