IEC - International Electrotechnical Commission - IEC 60076-11:2018
Power transformers - Part 11: Dry-type transformers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 August 2018 |
| Status: | published |
| Page Count: | 124 |
| ICS Code (Transformers. Reactors): | 29.180 |
abstract:
IEC 60076-11:2018 is now available as IEC 60076-11:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
July 10, 2020
Interpretation sheet 1 - Power transformers - Part 11: Dry-type transformers
March 28, 2019
Corrigendum 1 - Power transformers - Part 11: Dry-type transformers
A description is not available for this item.
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60076-11:2018
August 15, 2018
Power transformers - Part 11: Dry-type transformers
IEC 60076-11:2018 is now available as IEC 60076-11:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 27, 2004
Power transformers - Part 11: Dry-type transformers
Applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating at greater than 1,1...