IEC - International Electrotechnical Commission - IEC 60034-14:2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 August 2018 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
abstract:
IEC 60034-14:2018 is now available as IEC 60034-14:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
August 17, 2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
IEC 60034-14:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60034-14:2018
August 17, 2018
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
IEC 60034-14:2018 is now available as IEC 60034-14:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 29, 2007
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable...
February 20, 2007
Amendment 1 - Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
A description is not available for this item.
November 26, 2003
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration severity
Specifies the factory acceptance vibration test procedures and vibration limits for certain electrical machines under specified conditions, when uncoupled from any load or prime mover. Is applicable...
November 14, 1996
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of vibration
Applies to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated power up to 50 MW, at nominal speeds from 600 rev/min up to and including 3 600 rev/min. For vertical...
August 30, 1984
Corrigendum 1 - Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
A description is not available for this item.
January 1, 1982
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
Applies to d.c. and three-phase a.c. machines, with shaft heights 56 mm and higher and a rated power up to 50 MW, at nominal speeds from 600 rev/min up to and including 3 600 rev/min. For vertical...
January 1, 1982
Rotating electrical machines - Part 14: Mechanical vibration of certain machines with shaft heights 56 mm and higher - Measurement, evaluation and limits of the vibration severity
including amd.1 (1988)