IEC - International Electrotechnical Commission - IEC 60156:2018 RLV
Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 August 2018 |
| Status: | published |
| Page Count: | 60 |
| ICS Code (Insulating fluids): | 29.040 |
abstract:
IEC 60156:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
August 17, 2018
Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
IEC 60156:2018 is now available as IEC 60156:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60156:2018 RLV
August 17, 2018
Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
IEC 60156:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
August 8, 1995
Insulating liquids - Determination of the breakdown voltage at power frequency - Test method
Describes an empirical test procedure intended to indicate the presence of contaminants such as water and solid suspended matter, and the advisability of carrying out drying and filtration treatment....
January 1, 1963
Method for the determination of the electric strength of insulating oils
Describes a conventional test intended to reveal the extent of physical pollution of the insulating oils by water and other suspended matter, and the advisability of carrying out drying and...