IEC - International Electrotechnical Commission - IEC TS 61245:2015/COR1:2018
Corrigendum 1 - Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 August 2018 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Insulators): | 29.080.10 |
Document History
IEC TS 61245:2015/COR1:2018
August 29, 2018
Corrigendum 1 - Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
A description is not available for this item.
March 30, 2015
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
IEC TS 61245:2015(E) is applicable for the determination of the d.c. withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems...
October 29, 1993
Artificial pollution tests on high-voltage insulators to be used on d.c. systems
Applies to the determination of the withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems with voltages from ± 1 000 V up...