IEC - International Electrotechnical Commission - IEC 60794-4-20:2018
Optical fibre cables - Part 4-20: Sectional specification - Aerial optical cables along electrical power lines - Family specification for ADSS (all dielectric self-supported) optical cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 August 2018 |
| Status: | published |
| Page Count: | 53 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-4-20:2018 is also available as IEC 60794-4-20:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
August 28, 2018
Optical fibre cables - Part 4-20: Sectional specification - Aerial optical cables along electrical power lines - Family specification for ADSS (all dielectric self-supported) optical cables
IEC 60794-4-20:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-4-20:2018
August 28, 2018
Optical fibre cables - Part 4-20: Sectional specification - Aerial optical cables along electrical power lines - Family specification for ADSS (all dielectric self-supported) optical cables
IEC 60794-4-20:2018 is also available as IEC 60794-4-20:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 25, 2012
Optical fibre cables - Part 4-20: Aerial optical cables along electrical power lines - Family specification for ADSS (All Dielectric Self Supported) optical cables
IEC 60794-4-20:2012(E) is a family specification, covers optical telecommunication cables, commonly with single-mode fibres to be used primarily in overhead power lines applications. The cable may...