IEC - International Electrotechnical Commission - IEC/ASTM 62885-6:2018
Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 2018 |
| Status: | revised |
| Page Count: | 61 |
| ICS Code (Cleaning appliances): | 97.080 |
abstract:
IEC/ASTM 62885-6:2018 is applicable for measurements of the performance of wet hard floor cleaning appliances for household use in or under conditions similar to those in households. In the case... View More
Document History
October 20, 2023
Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-6:2023 is applicable for measurements of the performance of mains-operated and cordless wet hard floor cleaning appliances for household or similar use. In the case of appliances with...
IEC/ASTM 62885-6:2018
September 15, 2018
Surface cleaning appliances - Part 6: Wet hard floor cleaning appliances for household or similar use - Methods for measuring the performance
IEC/ASTM 62885-6:2018 is applicable for measurements of the performance of wet hard floor cleaning appliances for household use in or under conditions similar to those in households. In the case of...