IEC - International Electrotechnical Commission - IEC TR 62271-306:2012/AMD1:2018
Amendment 1 - High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 August 2018 |
| Status: | published |
| Page Count: | 197 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
IEC TR 62271-306:2012/AMD1:2018
August 24, 2018
Amendment 1 - High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
A description is not available for this item.
August 24, 2018
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
IEC TR 62271-306:2012+A1:2018 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
December 14, 2012
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
IEC/TR 62271-306:2012(E) is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000...