IEC - International Electrotechnical Commission - ISO/IEC 7811-7:2018
Identification cards - Recording technique - Part 7: Magnetic stripe: High coercivity, high density
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 August 2018 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7811-7:2018 This document is one of a series of standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for... View More
Document History
ISO/IEC 7811-7:2018
August 7, 2018
Identification cards - Recording technique - Part 7: Magnetic stripe: High coercivity, high density
ISO/IEC 7811-7:2018 This document is one of a series of standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for...
August 25, 2014
Identification cards - Recording technique - Part 7: Magnetic stripe - High coercivity, high density
ISO/IEC 7811-7:2014 is one of a series of International Standards describing the characteristics for identification cards as defined in the definitions clause and the use of such cards for...
July 30, 2004
Identification cards -- Recording technique -- Part 7: Magnetic stripe -- High coercivity, high density
ISO/IEC 7811-7(2004) is one of a series of International Standards describing the characteristics of identification cards. It is the purpose of ISO/IEC 7811-7 to provide criteria to which cards shall...