IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.016/D7.2, July 2018
IEEE Draft Standard for AC High Voltage Circuit Switchers rated 15.5 kV through 245 kV
inactive
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 July 2018 |
| Status: | inactive |
| Page(s): | 1 - 65 |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-1-5044-5070-6 |
Standard:
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is... View More
Document History
February 14, 2019
IEEE Standard for AC High Voltage Circuit Switchers Rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
December 11, 2018
IEEE Approved Draft Standard for AC High Voltage Circuit Switchers rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
August 29, 2018
IEEE Draft Standard for AC High Voltage Circuit Switchers rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
PC37.016/D7.2, July 2018
July 19, 2018
IEEE Draft Standard for AC High Voltage Circuit Switchers rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
February 11, 2018
IEEE Draft Standard for AC High Voltage Circuit Switchers rated 15.5 kV through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
June 6, 2007
IEEE Standard for AC High Voltage Circuit Switchers rated 15.5kV through 245kV
This Standard is applicable to AC circuit switchers designed for outdoor installation and for rated power frequencies of 50 and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is only...
January 1, 2006
Unapproved Draft IEEE Standard for AC High-Voltage Circuit Switchers Rated 15 kV Through 245 kV
A description is not available for this item.
January 1, 2006
IEEE Standard for AC High-Voltage Circuit Switcher Rated 15.5 kV Through 245 kV
This standard is applicable to ac circuit switchers designed for outdoor installation and for rated power frequencies of 50 Hz and 60 Hz and rated maximum voltages of 15.5 kV through 245 kV. It is...
January 1, 2004
Unapproved New Draft IEEE Standard for AC High-Voltage Circuit Switchers Rated 15 kV Through 245 kV (Superseded by C37.016_D5)
A description is not available for this item.