IEC - International Electrotechnical Commission - ISO/IEC 80079-20-1:2017/COR1:2018
Corrigendum 1 - Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 July 2018 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Explosion protection): | 13.230 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
ISO/IEC 80079-20-1:2017/COR1:2018
July 25, 2018
Corrigendum 1 - Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
A description is not available for this item.
December 14, 2017
Explosive atmospheres - Part 20-1: Material characteristics for gas and vapour classification - Test methods and data
ISO/IEC 80079-20-1: 2017 is published as a dual log standard and provides guidance on classification of gases and vapours. It describes a test method intended for the measurement of the maximum...