IEC - International Electrotechnical Commission - ISO/IEC TR 19583-22:2018
Information technology - Concepts and usage of metadata - Part 22: Registering and mapping development processes using ISO/IEC 19763
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 July 2018 |
| Status: | published |
| Page Count: | 23 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC TR 19583-22:2018 This document provides a usage scenario that utilizes the facilities defined in ISO/IEC 11179-3, ISO/IEC 19763-5 and ISO/IEC 19763-10 to demonstrate the registration of... View More
Document History
ISO/IEC TR 19583-22:2018
July 16, 2018
Information technology - Concepts and usage of metadata - Part 22: Registering and mapping development processes using ISO/IEC 19763
ISO/IEC TR 19583-22:2018 This document provides a usage scenario that utilizes the facilities defined in ISO/IEC 11179-3, ISO/IEC 19763-5 and ISO/IEC 19763-10 to demonstrate the registration of the...