IEC - International Electrotechnical Commission - IEC 61869-14:2018
Instrument transformers - Part 14: Additional requirements for current transformers for DC applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 July 2018 |
| Status: | published |
| Page Count: | 85 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
IEC 61869-14:2018 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or... View More
Document History
IEC 61869-14:2018
July 17, 2018
Instrument transformers - Part 14: Additional requirements for current transformers for DC applications
IEC 61869-14:2018 provides all requirements specific to current transformers to be used in DC applications (DCCTs), whatever the technology used. The output signal can be analogue or digital. It is...