IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-11:2005/AMD4-2006
ISO/IEC/IEEE 8802-11:2005/AMD4 [IEEE Std 802.11g-2003] Information technology-- Local and metropolitan area networks-- Part 11: Wireless LAN Medium Access Control (Mac) and Physical Layer (PHY) Specifications--Amendment 4: Further Higher Data Rate Extension in the 2.4 GHz Band
superseded
-
Amendment to
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 15 August 2006 |
| Status: | superseded |
| Page(s): | 1 - 83 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ICS Code (Networking): | 35.110 |
| ISBN (Electronic): | 978-0-7381-4981-3 |
| DOI: | 10.1109/IEEESTD.2006.248692 |
Standard:
Changes and additions to IEEE Std 802.11, 1999 Edition, as amended by IEEE Stds 802.11a-1999, 802.11b-1999, 802.11b-1999/Cor 1-2001, and 802.11d-2001, are provided to support the further higher... View More
Document History
August 1, 2015
ISO/IEC/IEEE International Standard - Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 4
The purpose of this amendment is to improve the ISO/IEC/IEEE 8802.11(TM) wireless local areanetwork (WLAN) user experience by providing significantly higher basic service set (BSS)throughput for...
August 1, 2015
ISO/IEC/IEEE International Standard -- Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements -- Part 11: Wireless LAN medium access control (MAC) and physical layer (PHY) specifications AMENDMENT 5
Enhancements to the ISO/IEC/IEEE 8802.11(TM) physical layers (PHYs) and medium access control (MAC) sublayer to support operation in the white spaces in television bands are defined.
8802-11:2005/AMD4-2006
August 15, 2006
ISO/IEC/IEEE 8802-11:2005/AMD4 [IEEE Std 802.11g-2003] Information technology-- Local and metropolitan area networks-- Part 11: Wireless LAN Medium Access Control (Mac) and Physical Layer (PHY) Specifications--Amendment 4: Further Higher Data Rate Extension in the 2.4 GHz Band
Changes and additions to IEEE Std 802.11, 1999 Edition, as amended by IEEE Stds 802.11a-1999, 802.11b-1999, 802.11b-1999/Cor 1-2001, and 802.11d-2001, are provided to support the further higher data...
August 15, 2006
ISO/IEC International Standard - Information technology-- Local and metropolitan area networks-- Part 11: Amendment 5: Spectrum and Transmit Power Management Extensions in the 5 GHz band in Europe
Adoption IEEE Std 802.11h-2003. This amendment specifies the extensions to IEEE 8802.11(TM) for wireless local area networks (WLANs) providing mechanisms for dynamic frequency selection (DFS) and...
September 30, 2005
ISO/IEC 8802-11: 1999 [IEEE Std 802.11-1999(R2003)] Information technology--Telecommunications and information exchange between systems-- Local and metropolitan area networks--Specific requirements--Part 11: Wireless LAN Medium Access Control (MAC) and Physical Layer (PHY) specifications
Includes: IEEE Std 802.11, 1999 Edition, IEEE Std 802.11a.-1999, IEEE Std 802.11b.-1999, IEEE Std 802.11b.-1999/Cor 1-2001, and IEEE Std 802.11d.-2001 The medium access control (MAC) and physical...