Society of Motion Picture and Television Engineers - ST 425-1:2011 Am 1:2014
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface — Amendment 1
superseded
-
Superseded by
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 13 May 2014 |
| Status: | superseded |
| Page(s): | 1 - 5 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Electronic): | 978-1-61482-803-7 |
| DOI: | 10.5594/SMPTE.ST425-1.2011Am1.2014 |
Standard:
The purpose of this amendment is to add an additional provision which defines Time Code mapping into the Level A section. Numbers of the Mapping Structure are also added into the Table 13 of the... View More
Document History
May 13, 2014
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface
Note: This revision of ST 425-1:2011 incorporates Amendment 1:2014, but is otherwise substantively unchanged. — This standard defines three mapping formats: Level A, Level B Dual-Link mapping and...
ST 425-1:2011 Am 1:2014
May 13, 2014
Source Image Format and Ancillary Data Mapping for the 3 Gb/s Serial Interface — Amendment 1
The purpose of this amendment is to add an additional provision which defines Time Code mapping into the Level A section. Numbers of the Mapping Structure are also added into the Table 13 of the...