Society of Motion Picture and Television Engineers - ST 381-3:2013
Material Exchange Format— Mapping AVC Streams into the MXF Generic Container
superseded
-
Reaffirmed
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 29 July 2013 |
| Status: | superseded |
| Page(s): | 1 - 21 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Electronic): | 978-1-61482-762-7 |
| DOI: | 10.5594/SMPTE.ST381-3.2013 |
Standard:
This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG... View More
Document History
ST 381-3:2013
July 29, 2013
Material Exchange Format— Mapping AVC Streams into the MXF Generic Container
This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...
July 29, 2013
Material Exchange Format—Mapping AVC Streams into the MXF Generic Container
This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...