Society of Motion Picture and Television Engineers - ST 296:2012
1280 × 720 Progressive Image 4:2:2 and 4:4:4 Sample Structure — Analog and Digital Representation and Analog Interface
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 17 May 2012 |
| Status: | active |
| Page(s): | 1 - 24 |
| ICS Code (Video systems): | 33.160.40 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-698-9 |
| DOI: | 10.5594/SMPTE.ST296.2012 |
Standard:
This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an... View More
Document History
ST 296:2012
May 17, 2012
1280 × 720 Progressive Image 4:2:2 and 4:4:4 Sample Structure — Analog and Digital Representation and Analog Interface
This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an...
October 25, 2011
1280 × 720 Progressive Image Sample Structure — Analog and Digital Representation and Analog Interface
This standard defines a family of progressive image sampling systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having an...
January 4, 2001
For Television — 1280 × 720 Progressive Image Sample Structure — Analog and Digital Representation and Analog Interface
(1.1) This standard defines a family of progressive image sample systems for the representation of stationary or moving two-dimensional images sampled temporally at a constant frame rate and having...
January 1, 1969
IEEE Standard Definitions of Terms, Letter Symbols, and Color Code for Hall Effect Devices
Definitions of 48 terms are accompanied by a list of 38 letter symbols and the standard crossed-rectangle-in-circle-with-crosswires circuit symbol, with the colour code for lead wires to p-type and...