Society of Motion Picture and Television Engineers - RP 2027:2012
AVC Intra-Frame Coding Specification for SSM Card Applications
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 12 March 2012 |
| Status: | active |
| Page(s): | 1 - 16 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-887-7 |
| DOI: | 10.5594/SMPTE.RP2027.2012 |
Standard:
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 |... View More
Document History
RP 2027:2012
March 12, 2012
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996-10 | ITU-T...
July 10, 2007
AVC Intra-Frame Coding Specification for SSM Card Applications
This document specifies basic parameters and stream structure for AVC Intra-frame coding using the High 10 Intra profile and the High 4:2:2 Intra profile in compliance with ISO/IEC 14996–10 | ITU-T...