Society of Motion Picture and Television Engineers - RP 210v13:2012
Metadata Element Dictionary
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 8 July 2012 |
| Status: | active |
| Page(s): | 1 - 5 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-693-4 |
| DOI: | 10.5594/SMPTE.RP210v13.2012 |
Standard:
The data element dictionary defines data elements, including their names, descriptions and identifiers, for association with essence or other metadata. A full explanation is contained in SMPTE ST... View More
Document History
RP 210v13:2012
July 8, 2012
Metadata Element Dictionary
The data element dictionary defines data elements, including their names, descriptions and identifiers, for association with essence or other metadata. A full explanation is contained in SMPTE ST...
January 25, 2007
Metadata Dictionary Registry of Metadata Element Descriptions
This metadata dictionary contents practice defines a registry of metadata element descriptions for association with essence or other metadata. A full explanation is contained in SMPTE 335M. — The...
November 8, 2004
For Motion-Picture Film (16-mm) — Magnetic Audio Records — Two Records on 16-mm Magnetic Film
(1.1) This standard specifies the lateral positions and width dimensions of two 3.81 mm (0.150 in) magnetic audio records and a control track on 16-mm single-perforated magnetic recording film. (1.2)...