Society of Motion Picture and Television Engineers - ST 2049:2012

Low Latency Streaming MXF OP 1a

active - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 11 June 2012
Status: active
Page(s): 1 - 7
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (33.17): 33.17
ISBN (Electronic): 978-1-61482-710-8
DOI: 10.5594/SMPTE.ST2049.2012
Standard:

This standard defines a sub-set of the Material Exchange Format (MXF) for low latency streaming applications that use Operating Pattern 1A. Latency is defined as the delay time between image/sound... View More

Document History

ST 2049:2012
June 11, 2012
Low Latency Streaming MXF OP 1a
This standard defines a sub-set of the Material Exchange Format (MXF) for low latency streaming applications that use Operating Pattern 1A. Latency is defined as the delay time between image/sound...
Advertisement