Society of Motion Picture and Television Engineers - ST 385:2012
Material Exchange Format (MXF) — Mapping SDTI-CP Essence and Metadata into the MXF Generic Container
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 10 July 2012 |
| Status: | active |
| Page(s): | 1 - 16 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ISBN (Online): | 978-1-61482-702-3 |
| DOI: | 10.5594/SMPTE.ST385.2012 |
Standard:
This standard specifies the mapping of essence and metadata conforming to SMPTE ST 326 to the MXF Generic Container. The MXF Generic Container is the native Essence Container for use in an MXF... View More
Document History
ST 385:2012
July 10, 2012
Material Exchange Format (MXF) — Mapping SDTI-CP Essence and Metadata into the MXF Generic Container
This standard specifies the mapping of essence and metadata conforming to SMPTE ST 326 to the MXF Generic Container. The MXF Generic Container is the native Essence Container for use in an MXF file...
September 22, 2004
For Television — Material Exchange Format (MXF) — Mapping SDTI-CP Essence and Metadata into the MXF Generic Container
This standard specifies the mapping of essence and metadata conforming to SMPTE 326M to the MXF generic container. The MXF generic container is the native essence container for use in an MXF file...